TE Connectivity Chassis Mount Resistors TE80B680RJ

Description
680 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138028-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138028-ND
Chassis Mount Resistors A138028-ND
680 Ohms ±5% 80W Wirewound Chassis Mount Resistor

680 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket - TE80B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket
TE80B680RJ
Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket TE80B680RJ
Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket

Supplier's Site
Res, 680R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4154
Res, 680R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4154
RES, 680R, 80W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 680R, 80W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B680RJ
Chassis Mount Resistors TE80B680RJ
RES CHAS MNT 680 OHM 5% 80W

RES CHAS MNT 680 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138028-ND TE80B680RJ 96X4154 TE80B680RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 680R 5% Bracket Res, 680R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers