TE Connectivity Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS ) TE80B5R6J

Description
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS ) - TE80B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS )
TE80B5R6J
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS ) TE80B5R6J
Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS )

Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A138027-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138027-ND
Chassis Mount Resistors A138027-ND
5.6 Ohms ±5% 80W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B5R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B5R6J
Chassis Mount Resistors TE80B5R6J
RES CHAS MNT 5.6 OHM 5% 80W

RES CHAS MNT 5.6 OHM 5% 80W

Supplier's Site Datasheet
Res, 5R6, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4149
Res, 5R6, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4149
RES, 5R6, 80W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 5R6, 80W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B5R6J A138027-ND TE80B5R6J 96X4149
Product Name Fixed Resistors; TE 80W 5R6 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 5R6, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details