TE Connectivity Chassis Mount Resistors TE80B56RJ

Description
56 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138026-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138026-ND
Chassis Mount Resistors A138026-ND
56 Ohms ±5% 80W Wirewound Chassis Mount Resistor

56 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
80W Resistor - 54-TE80B56RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80W Resistor
54-TE80B56RJ
80W Resistor 54-TE80B56RJ
Wirewound Resistors - Chassis Mount TE 80W 56R 5% Bracket Product overview: TE80B56RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B56RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount TE 80W 56R 5% Bracket Product overview: TE80B56RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B56RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 80W 56R 5% Bracket ( CGS ) - TE80B56RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 56R 5% Bracket ( CGS )
TE80B56RJ
Fixed Resistors; TE 80W 56R 5% Bracket ( CGS ) TE80B56RJ
Fixed Resistors; TE 80W 56R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 56R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B56RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B56RJ
Chassis Mount Resistors TE80B56RJ
RES CHAS MNT 56 OHM 5% 80W

RES CHAS MNT 56 OHM 5% 80W

Supplier's Site Datasheet
Res, 56R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4150
Res, 56R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4150
RES, 56R, 80W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 56R, 80W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A138026-ND 54-TE80B56RJ TE80B56RJ TE80B56RJ 96X4150
Product Name Chassis Mount Resistors 80W Resistor Fixed Resistors; TE 80W 56R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 56R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details