TE Connectivity Fixed Resistors; TE 80W 560R 5% Bracket ( CGS ) TE80B560RJ

Description
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS ) - TE80B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS )
TE80B560RJ
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS ) TE80B560RJ
Fixed Resistors; TE 80W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 560R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A138025-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138025-ND
Chassis Mount Resistors A138025-ND
560 Ohms ±5% 80W Wirewound Chassis Mount Resistor

560 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B560RJ
Chassis Mount Resistors TE80B560RJ
RES CHAS MNT 560 OHM 5% 80W

RES CHAS MNT 560 OHM 5% 80W

Supplier's Site Datasheet
Res, 560R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4151
Res, 560R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4151
RES, 560R, 80W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 560R, 80W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B560RJ A138025-ND TE80B560RJ 96X4151
Product Name Fixed Resistors; TE 80W 560R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 560R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers