TE Connectivity Chassis Mount Resistors TE80B47RJ

Description
47 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138023-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138023-ND
Chassis Mount Resistors A138023-ND
47 Ohms ±5% 80W Wirewound Chassis Mount Resistor

47 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 47R 5% Bracket ( CGS ) - TE80B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 47R 5% Bracket ( CGS )
TE80B47RJ
Fixed Resistors; TE 80W 47R 5% Bracket ( CGS ) TE80B47RJ
Fixed Resistors; TE 80W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 47R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B47RJ
Chassis Mount Resistors TE80B47RJ
RES CHAS MNT 47 OHM 5% 80W

RES CHAS MNT 47 OHM 5% 80W

Supplier's Site Datasheet
Res, 47R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4147
Res, 47R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4147
RES, 47R, 80W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 47R, 80W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138023-ND TE80B47RJ TE80B47RJ 96X4147
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 47R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 47R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879233-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details