TE Connectivity Chassis Mount Resistors TE80B39RJ

Description
39 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138020-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138020-ND
Chassis Mount Resistors A138020-ND
39 Ohms ±5% 80W Wirewound Chassis Mount Resistor

39 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket - TE80B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket
TE80B39RJ
Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket TE80B39RJ
Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE80B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B39RJ
Chassis Mount Resistors TE80B39RJ
RES CHAS MNT 39 OHM 5% 80W

RES CHAS MNT 39 OHM 5% 80W

Supplier's Site Datasheet
Res, 39R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4144
Res, 39R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4144
RES, 39R, 80W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 39R, 80W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138020-ND TE80B39RJ TE80B39RJ 96X4144
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 39R 5% Bracket Chassis Mount Resistors Res, 39R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details