TE Connectivity Chassis Mount Resistors TE80B390RJ

Description
390 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
390 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138019-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138019-ND
Chassis Mount Resistors A138019-ND
390 Ohms ±5% 80W Wirewound Chassis Mount Resistor

390 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 390R 5% Bracket ( CGS ) - TE80B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 390R 5% Bracket ( CGS )
TE80B390RJ
Fixed Resistors; TE 80W 390R 5% Bracket ( CGS ) TE80B390RJ
Fixed Resistors; TE 80W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 390R 5% Bracket ( CGS )

Supplier's Site
Res, 390R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4145
Res, 390R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4145
RES, 390R, 80W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 80W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B390RJ
Chassis Mount Resistors TE80B390RJ
RES CHAS MNT 390 OHM 5% 80W

RES CHAS MNT 390 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138019-ND TE80B390RJ 96X4145 TE80B390RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 390R 5% Bracket ( CGS ) Res, 390R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers