Fixed Resistors; TE 80W 33R 5% Bracket ( CGS )
33 Ohms ±5% 80W Wirewound Chassis Mount Resistor
RES, 33R, 80W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 33 OHM 5% 80W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE80B33RJ | A138018-ND | 96X4142 | TE80B33RJ |
| Product Name | Fixed Resistors; TE 80W 33R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 33R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 80 watts | 80 watts | 80 watts | 80 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |