TE Connectivity Chassis Mount Resistors TE80B2R7J

Description
2.7 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138016-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138016-ND
Chassis Mount Resistors A138016-ND
2.7 Ohms ±5% 80W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket - TE80B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket
TE80B2R7J
Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket TE80B2R7J
Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket

Supplier's Site
Res, 2R7, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4135
Res, 2R7, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4135
RES, 2R7, 80W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 2R7, 80W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B2R7J
Chassis Mount Resistors TE80B2R7J
RES CHAS MNT 2.7 OHM 5% 80W

RES CHAS MNT 2.7 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138016-ND TE80B2R7J 96X4135 TE80B2R7J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 2R7 5% Bracket Res, 2R7, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details