TE Connectivity Chassis Mount Resistors TE80B2K2J

Description
2.2 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE80B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE80B2K2J-ND
Chassis Mount Resistors 1712-TE80B2K2J-ND
2.2 kOhms ±5% 80W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 80W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 80W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6774
Res, 2K2, 80W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6774
RES, 2K2, 80W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 80W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B2K2J
Chassis Mount Resistors TE80B2K2J
TE 80W 2K2 5% BRACKET

TE 80W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE80B2K2J-ND 50AJ6774 TE80B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 80W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C710RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details