TE Connectivity Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS ) TE80B2K0J

Description
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS ) - TE80B2K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS )
TE80B2K0J
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS ) TE80B2K0J
Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS )

Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B2K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B2K0J
Chassis Mount Resistors TE80B2K0J
RES CHAS MNT 2K OHM 5% 80W

RES CHAS MNT 2K OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TE80B2K0J TE80B2K0J
Product Name Fixed Resistors; TE 80W 2K0 5% BRACKET ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details