TE Connectivity Fixed Resistors; TE 80W 27R 5% Bracket ( CGS ) TE80B27RJ

Description
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS ) - TE80B27RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS )
TE80B27RJ
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS ) TE80B27RJ
Fixed Resistors; TE 80W 27R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 27R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A138014-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138014-ND
Chassis Mount Resistors A138014-ND
27 Ohms ±5% 80W Wirewound Chassis Mount Resistor

27 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 27R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4138
Res, 27R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4138
RES, 27R, 80W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 27R, 80W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B27RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B27RJ
Chassis Mount Resistors TE80B27RJ
RES CHAS MNT 27 OHM 5% 80W

RES CHAS MNT 27 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B27RJ A138014-ND 96X4138 TE80B27RJ
Product Name Fixed Resistors; TE 80W 27R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 27R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers