TE Connectivity Chassis Mount Resistors TE80B22RJ

Description
22 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138012-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138012-ND
Chassis Mount Resistors A138012-ND
22 Ohms ±5% 80W Wirewound Chassis Mount Resistor

22 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket - TE80B22RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket
TE80B22RJ
Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket TE80B22RJ
Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket

Supplier's Site
Res, 22R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4136
Res, 22R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4136
RES, 22R, 80W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 22R, 80W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B22RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B22RJ
Chassis Mount Resistors TE80B22RJ
RES CHAS MNT 22 OHM 5% 80W

RES CHAS MNT 22 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138012-ND TE80B22RJ 96X4136 TE80B22RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 80W 22R 5% Bracket Res, 22R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details