TE Connectivity Fixed Resistors; TE 80W 220R 5% Bracket ( CGS ) TE80B220RJ

Description
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS ) - TE80B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS )
TE80B220RJ
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS ) TE80B220RJ
Fixed Resistors; TE 80W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 220R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE80B220RJ-ND
Chassis Mount Resistors TE80B220RJ-ND
220 Ohms ±5% 80W Wirewound Chassis Mount Resistor

220 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 220R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4137
Res, 220R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4137
RES, 220R, 80W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 220R, 80W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B220RJ
Chassis Mount Resistors TE80B220RJ
RES CHAS MNT 220 OHM 5% 80W

RES CHAS MNT 220 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B220RJ TE80B220RJ-ND 96X4137 TE80B220RJ
Product Name Fixed Resistors; TE 80W 220R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 220R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR68FT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details