TE Connectivity Chassis Mount Resistors TE80B1R5J

Description
1.5 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138010-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138010-ND
Chassis Mount Resistors A138010-ND
1.5 Ohms ±5% 80W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS ) - TE80B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS )
TE80B1R5J
Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS ) TE80B1R5J
Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B1R5J
Chassis Mount Resistors TE80B1R5J
RES CHAS MNT 1.5 OHM 5% 80W

RES CHAS MNT 1.5 OHM 5% 80W

Supplier's Site Datasheet
Res, 1R5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4123
Res, 1R5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4123
RES, 1R5, 80W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

RES, 1R5, 80W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138010-ND TE80B1R5J TE80B1R5J 96X4123
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 1R5 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1R5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers