TE Connectivity Chassis Mount Resistors TE80B1R0J

Description
1 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138008-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138008-ND
Chassis Mount Resistors A138008-ND
1 Ohms ±5% 80W Wirewound Chassis Mount Resistor

1 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS ) - TE80B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS )
TE80B1R0J
Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS ) TE80B1R0J
Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS )

Supplier's Site
Res, 1R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4121
Res, 1R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4121
RES, 1R, 80W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 1R, 80W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B1R0J
Chassis Mount Resistors TE80B1R0J
RES CHAS MNT 1 OHM 5% 80W

RES CHAS MNT 1 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138008-ND TE80B1R0J 96X4121 TE80B1R0J
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 1R0 5% Bracket ( CGS ) Res, 1R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details