TE Connectivity Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS ) TE80B1K5J

Description
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS ) - TE80B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS )
TE80B1K5J
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS ) TE80B1K5J
Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A138006-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138006-ND
Chassis Mount Resistors A138006-ND
1.5 kOhms ±5% 80W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B1K5J
Chassis Mount Resistors TE80B1K5J
RES CHAS MNT 1.5K OHM 5% 80W

RES CHAS MNT 1.5K OHM 5% 80W

Supplier's Site Datasheet
Res, 1K5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4119
Res, 1K5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4119
RES, 1K5, 80W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K5, 80W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B1K5J A138006-ND TE80B1K5J 96X4119
Product Name Fixed Resistors; TE 80W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K5, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details