TE Connectivity Chassis Mount Resistors TE80B1K0J

Description
1 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138004-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138004-ND
Chassis Mount Resistors A138004-ND
1 kOhms ±5% 80W Wirewound Chassis Mount Resistor

1 kOhms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS ) - TE80B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS )
TE80B1K0J
Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS ) TE80B1K0J
Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE80B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B1K0J
Chassis Mount Resistors TE80B1K0J
RES CHAS MNT 1K OHM 5% 80W

RES CHAS MNT 1K OHM 5% 80W

Supplier's Site Datasheet
Res, 1K, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4117
Res, 1K, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4117
RES, 1K, 80W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

RES, 1K, 80W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A138004-ND TE80B1K0J TE80B1K0J 96X4117
Product Name Chassis Mount Resistors Fixed Resistors; TE 80W 1K0 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1K, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details