Wirewound Resistors - Chassis Mount TE 80W 18R 5% Bracket
18 Ohms ±5% 80W Wirewound Chassis Mount Resistor
RES CHAS MNT 18 OHM 5% 80W
RES, 18R, 80W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE80B18RJ | A138003-ND | TE80B18RJ | 96X4131 |
| Product Name | Wirewound Resistors - Chassis Mount TE 80W 18R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Res, 18R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 80 watts | 80 watts | 80 watts | 80 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |