TE Connectivity Fixed Resistors; TE 80W 180R 5% Bracket ( CGS ) TE80B180RJ

Description
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS ) - TE80B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS )
TE80B180RJ
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS ) TE80B180RJ
Fixed Resistors; TE 80W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 180R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A138002-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138002-ND
Chassis Mount Resistors A138002-ND
180 Ohms ±5% 80W Wirewound Chassis Mount Resistor

180 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE80B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B180RJ
Chassis Mount Resistors TE80B180RJ
RES CHAS MNT 180 OHM 5% 80W

RES CHAS MNT 180 OHM 5% 80W

Supplier's Site Datasheet
Res, 180R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4132
Res, 180R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4132
RES, 180R, 80W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 80W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B180RJ A138002-ND TE80B180RJ 96X4132
Product Name Fixed Resistors; TE 80W 180R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 180R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details