15 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 80W 15R 5% Bracket
Wirewound Resistors TE 80W 15R 5% Bracket Product overview: TE80B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B15RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 15 OHM 5% 80W
RES, 15R, 80W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138001-ND | TE80B15RJ | 54-TE80B15RJ | TE80B15RJ | 96X4129 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 80W 15R 5% Bracket | 80W Resistor | Chassis Mount Resistors | Res, 15R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |