TE Connectivity Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket TE80B120RJ

Description
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket - TE80B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket
TE80B120RJ
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket TE80B120RJ
Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket

Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137998-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137998-ND
Chassis Mount Resistors A137998-ND
120 Ohms ±5% 80W Wirewound Chassis Mount Resistor

120 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 120R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4128
Res, 120R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4128
RES, 120R, 80W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 120R, 80W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B120RJ
Chassis Mount Resistors TE80B120RJ
RES CHAS MNT 120 OHM 5% 80W

RES CHAS MNT 120 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE80B120RJ A137998-ND 96X4128 TE80B120RJ
Product Name Wirewound Resistors - Chassis Mount TE 80W 120R 5% Bracket Chassis Mount Resistors Res, 120R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 80 watts 80 watts 80 watts 80 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers