TE Connectivity Chassis Mount Resistors TE80B100RJ

Description
100 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 80W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137996-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137996-ND
Chassis Mount Resistors A137996-ND
100 Ohms ±5% 80W Wirewound Chassis Mount Resistor

100 Ohms ±5% 80W Wirewound Chassis Mount Resistor

Buy Now Datasheet
80W Resistor - 54-TE80B100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80W Resistor
54-TE80B100RJ
80W Resistor 54-TE80B100RJ
Wirewound Resistors - Chassis Mount TE 80W 100R 5% Bracket Product overview: TE80B100RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B100RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount TE 80W 100R 5% Bracket Product overview: TE80B100RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE80B100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 80W 100R 5% Bracket ( CGS ) - TE80B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 80W 100R 5% Bracket ( CGS )
TE80B100RJ
Fixed Resistors; TE 80W 100R 5% Bracket ( CGS ) TE80B100RJ
Fixed Resistors; TE 80W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 80W 100R 5% Bracket ( CGS )

Supplier's Site
Res, 100R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X4126
Res, 100R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X4126
RES, 100R, 80W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 100R, 80W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE80B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE80B100RJ
Chassis Mount Resistors TE80B100RJ
RES CHAS MNT 100 OHM 5% 80W

RES CHAS MNT 100 OHM 5% 80W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137996-ND 54-TE80B100RJ TE80B100RJ 96X4126 TE80B100RJ
Product Name Chassis Mount Resistors 80W Resistor Fixed Resistors; TE 80W 100R 5% Bracket ( CGS ) Res, 100R, 80W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details