820 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 750W 820R 5% Bracket
RES CHAS MNT 820 OHM 5% 750W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137993-ND | TE750B820RJ | TE750B820RJ |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 750W 820R 5% Bracket | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 820 ohms | 820 ohms |