TE Connectivity Chassis Mount Resistors TE750B6R8J

Description
6.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137992-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137992-ND
Chassis Mount Resistors A137992-ND
6.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS ) - TE750B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS )
TE750B6R8J
Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS ) TE750B6R8J
Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B6R8J
Chassis Mount Resistors TE750B6R8J
RES CHAS MNT 6.8 OHM 5% 750W

RES CHAS MNT 6.8 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137992-ND TE750B6R8J TE750B6R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 6R8 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details