4.7 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 750W 4R7 5% Bracket
RESISTOR, WIRE WOUND Product overview: TE750B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B4R7J can be used for catalog matching and distributor lookup.
High power wire wound resistor 4R7 750W
RES CHAS MNT 4.7 OHM 5% 750W
Through Hole Resistor, TE Series, 4.7 ohm, 750 W, 5% RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131328-ND | TE750B4R7J | 54-TE750B4R7J | 7015753 | TE750B4R7J | 35R2534 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 750W 4R7 5% Bracket | Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Resistor, Te Series, 4.7 Ohm, 750 W, 5% Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wire wound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | Tubular | ThroughHole | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms |