TE Connectivity Chassis Mount Resistors TE750B47RJ

Description
47 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131327-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131327-ND
Chassis Mount Resistors A131327-ND
47 Ohms ±5% 750W Wirewound Chassis Mount Resistor

47 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 47R 5% Bracket ( CGS ) - TE750B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 47R 5% Bracket ( CGS )
TE750B47RJ
Fixed Resistors; TE 750W 47R 5% Bracket ( CGS ) TE750B47RJ
Fixed Resistors; TE 750W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 47R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B47RJ
Chassis Mount Resistors TE750B47RJ
RES CHAS MNT 47 OHM 5% 750W

RES CHAS MNT 47 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A131327-ND TE750B47RJ TE750B47RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 47R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details