TE Connectivity Chassis Mount Resistors TE750B470RJ

Description
470 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131326-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131326-ND
Chassis Mount Resistors A131326-ND
470 Ohms ±5% 750W Wirewound Chassis Mount Resistor

470 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
2.5kV Resistor - 54-TE750B470RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE750B470RJ
2.5kV Resistor 54-TE750B470RJ
Wirewound Power Resistor 470R 5% 2.5kV 225°C Product overview: TE750B470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B470RJ can be used for catalog matching and distributor lookup.

Wirewound Power Resistor 470R 5% 2.5kV 225°C Product overview: TE750B470RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B470RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 750W 470R 5% Bracket ( CGS ) - TE750B470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 470R 5% Bracket ( CGS )
TE750B470RJ
Fixed Resistors; TE 750W 470R 5% Bracket ( CGS ) TE750B470RJ
Fixed Resistors; TE 750W 470R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 470R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B470RJ
Chassis Mount Resistors TE750B470RJ
RES CHAS MNT 470 OHM 5% 750W

RES CHAS MNT 470 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A131326-ND 54-TE750B470RJ TE750B470RJ TE750B470RJ
Product Name Chassis Mount Resistors 2.5kV Resistor Fixed Resistors; TE 750W 470R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details