TE Connectivity Chassis Mount Resistors TE750B39RJ

Description
39 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137985-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137985-ND
Chassis Mount Resistors A137985-ND
39 Ohms ±5% 750W Wirewound Chassis Mount Resistor

39 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 39R 5% Bracket ( CGS ) - TE750B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 39R 5% Bracket ( CGS )
TE750B39RJ
Fixed Resistors; TE 750W 39R 5% Bracket ( CGS ) TE750B39RJ
Fixed Resistors; TE 750W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 39R 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE750B39RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE750B39RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B39RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE750B39RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B39RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE750B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B39RJ
Chassis Mount Resistors TE750B39RJ
RES CHAS MNT 39 OHM 5% 750W

RES CHAS MNT 39 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137985-ND TE750B39RJ 54-TE750B39RJ TE750B39RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 39R 5% Bracket ( CGS ) Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details