TE Connectivity Chassis Mount Resistors TE750B330RJ

Description
330 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137982-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137982-ND
Chassis Mount Resistors A137982-ND
330 Ohms ±5% 750W Wirewound Chassis Mount Resistor

330 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 330R 5% Bracket ( CGS ) - TE750B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 330R 5% Bracket ( CGS )
TE750B330RJ
Fixed Resistors; TE 750W 330R 5% Bracket ( CGS ) TE750B330RJ
Fixed Resistors; TE 750W 330R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 330R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B330RJ
Chassis Mount Resistors TE750B330RJ
RES CHAS MNT 330 OHM 5% 750W

RES CHAS MNT 330 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137982-ND TE750B330RJ TE750B330RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 330R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers