TE Connectivity Chassis Mount Resistors TE750B2R2J

Description
2.2 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131325-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131325-ND
Chassis Mount Resistors A131325-ND
2.2 Ohms ±5% 750W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE750B2R2J - TE750B2R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE750B2R2J
TE750B2R2J
TE750B2R2J TE750B2R2J
TE750B2R2J

TE750B2R2J

Buy Now
Chassis Mount Resistors - 7015759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015759
Chassis Mount Resistors 7015759
High power wire wound resistor 2R2 750W

High power wire wound resistor 2R2 750W

Supplier's Site
Chassis Mount Resistors - 7015759P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015759P
Chassis Mount Resistors 7015759P
High power wire wound resistor 2R2 750W

High power wire wound resistor 2R2 750W

Supplier's Site
750W 2.5kV Resistor - 54-TE750B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750W 2.5kV Resistor
54-TE750B2R2J
750W 2.5kV Resistor 54-TE750B2R2J
750W Wirewound Power Resistor, 2.2R, 5% Tol, 2.5kV, Solder Term Product overview: TE750B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B2R2J can be used for catalog matching and distributor lookup.

750W Wirewound Power Resistor, 2.2R, 5% Tol, 2.5kV, Solder Term Product overview: TE750B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket - TE750B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket
TE750B2R2J
Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket TE750B2R2J
Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket

Supplier's Site
Res, Wirewound, 2R2, 750W, Solder; Resistance Cgs Te Connectivity - 69AC5062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 750W, Solder; Resistance Cgs Te Connectivity
69AC5062
Res, Wirewound, 2R2, 750W, Solder; Resistance Cgs Te Connectivity 69AC5062
RES, WIREWOUND, 2R2, 750W, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 750W, SOLDER; Resistance:2.2ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE750B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B2R2J
Chassis Mount Resistors TE750B2R2J
RES CHAS MNT 2.2 OHM 5% 750W

RES CHAS MNT 2.2 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131325-ND TE750B2R2J 7015759 7015759P 54-TE750B2R2J TE750B2R2J 69AC5062 TE750B2R2J
Product Name Chassis Mount Resistors TE750B2R2J Chassis Mount Resistors Chassis Mount Resistors 750W 2.5kV Resistor Wirewound Resistors - Chassis Mount TE 750W 2R2 5% Bracket Res, Wirewound, 2R2, 750W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details