TE Connectivity Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket TE750B270RJ

Description
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket - TE750B270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket
TE750B270RJ
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket TE750B270RJ
Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket

Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE750B270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE750B270RJ-ND
Chassis Mount Resistors TE750B270RJ-ND
270 Ohms ±5% 750W Wirewound Chassis Mount Resistor

270 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE750B270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B270RJ
Chassis Mount Resistors TE750B270RJ
RES CHAS MNT 270 OHM 5% 750W

RES CHAS MNT 270 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE750B270RJ TE750B270RJ-ND TE750B270RJ
Product Name Wirewound Resistors - Chassis Mount TE 750W 270R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 750 watts 750 watts 750 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details