TE Connectivity Chassis Mount Resistors TE750B220RJ

Description
220 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137979-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137979-ND
Chassis Mount Resistors A137979-ND
220 Ohms ±5% 750W Wirewound Chassis Mount Resistor

220 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7015771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015771
Chassis Mount Resistors 7015771
High power wire wound resistor 220R 750W

High power wire wound resistor 220R 750W

Supplier's Site
Chassis Mount Resistors - 7015771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015771P
Chassis Mount Resistors 7015771P
High power wire wound resistor 220R 750W

High power wire wound resistor 220R 750W

Supplier's Site
Fixed Resistors; TE 750W 220R 5% Bracket ( CGS ) - TE750B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 220R 5% Bracket ( CGS )
TE750B220RJ
Fixed Resistors; TE 750W 220R 5% Bracket ( CGS ) TE750B220RJ
Fixed Resistors; TE 750W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 750W 220R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B220RJ
Chassis Mount Resistors TE750B220RJ
RES CHAS MNT 220 OHM 5% 750W

RES CHAS MNT 220 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137979-ND 7015771 7015771P TE750B220RJ TE750B220RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Fixed Resistors; TE 750W 220R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details