TE Connectivity Chassis Mount Resistors TE750B1R8J

Description
1.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137978-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137978-ND
Chassis Mount Resistors A137978-ND
1.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS ) - TE750B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS )
TE750B1R8J
Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS ) TE750B1R8J
Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B1R8J
Chassis Mount Resistors TE750B1R8J
RES CHAS MNT 1.8 OHM 5% 750W

RES CHAS MNT 1.8 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137978-ND TE750B1R8J TE750B1R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 750W 1R8 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details