TE750B1R5J -- TE 750W 1R5 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 750W 1R5 5% Bracket Cgs - Te Connectivity
TE750B1R5J
Description
TE 750W 1R5 5% Bracket
Description
TE 750W 1R5 5% Bracket
Suppliers
Te 750W 1R5 5% Bracket Cgs - Te Connectivity
96X4091
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X4091 |
|
Product Name
|
Te 750W 1R5 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details