TE Connectivity Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS ) TE750B1K8J

Description
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS ) - TE750B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS )
TE750B1K8J
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS ) TE750B1K8J
Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137975-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137975-ND
Chassis Mount Resistors A137975-ND
1.8 kOhms ±5% 750W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE750B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B1K8J
Chassis Mount Resistors TE750B1K8J
RES CHAS MNT 1.8K OHM 5% 750W

RES CHAS MNT 1.8K OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE750B1K8J A137975-ND TE750B1K8J
Product Name Fixed Resistors; TE 750W 1K8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 750 watts 750 watts 750 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details