TE Connectivity Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS ) TE750B1K2J

Description
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS ) - TE750B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS )
TE750B1K2J
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS ) TE750B1K2J
Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS )

Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137973-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137973-ND
Chassis Mount Resistors A137973-ND
1.2 kOhms ±5% 750W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE750B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B1K2J
Chassis Mount Resistors TE750B1K2J
RES CHAS MNT 1.2K OHM 5% 750W

RES CHAS MNT 1.2K OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE750B1K2J A137973-ND TE750B1K2J
Product Name Fixed Resistors; TE 750W 1K2 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 750 watts 750 watts 750 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details