TE Connectivity Chassis Mount Resistors TE750B1K0J

Description
1 kOhms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131323-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131323-ND
Chassis Mount Resistors A131323-ND
1 kOhms ±5% 750W Wirewound Chassis Mount Resistor

1 kOhms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
750W 2.5kV Resistor - 54-TE750B1K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750W 2.5kV Resistor
54-TE750B1K0J
750W 2.5kV Resistor 54-TE750B1K0J
750W Wirewound Resistor, 1kR, 5%, 2.5kV, -25°C to 225°C Product overview: TE750B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B1K0J can be used for catalog matching and distributor lookup.

750W Wirewound Resistor, 1kR, 5%, 2.5kV, -25°C to 225°C Product overview: TE750B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B1K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS ) - TE750B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS )
TE750B1K0J
Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS ) TE750B1K0J
Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE750B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B1K0J
Chassis Mount Resistors TE750B1K0J
RES CHAS MNT 1K OHM 5% 750W

RES CHAS MNT 1K OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A131323-ND 54-TE750B1K0J TE750B1K0J TE750B1K0J
Product Name Chassis Mount Resistors 750W 2.5kV Resistor Fixed Resistors; TE 750W 1K0 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details