Fixed Resistors; TE 750W 180R 5% Bracket ( CGS )
180 Ohms ±5% 750W Wirewound Chassis Mount Resistor
RES CHAS MNT 180 OHM 5% 750W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE750B180RJ | A137971-ND | TE750B180RJ |
| Product Name | Fixed Resistors; TE 750W 180R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 750 watts | 750 watts | 750 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound |