15 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Wirewound Resistors TE 750W 15R 5% Bracket Product overview: TE750B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B15RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 750W 15R 5% Bracket ( CGS )
RES CHAS MNT 15 OHM 5% 750W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137970-ND | 54-TE750B15RJ | TE750B15RJ | TE750B15RJ |
| Product Name | Chassis Mount Resistors | 750W Resistor | Fixed Resistors; TE 750W 15R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |