Fixed Resistors; TE 750W 150R 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE750B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B150RJ can be used for catalog matching and distributor lookup.
150 Ohms ±5% 750W Wirewound Chassis Mount Resistor
RES CHAS MNT 150 OHM 5% 750W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE750B150RJ | 54-TE750B150RJ | A137969-ND | TE750B150RJ |
| Product Name | Fixed Resistors; TE 750W 150R 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 750 watts | 750 watts | 750 watts | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | |
| Operating DC Voltage | 2500 volts | |||
| Operating AC Voltage | 2500 volts |