TE Connectivity Chassis Mount Resistors TE750B10RJ

Description
10 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131322-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131322-ND
Chassis Mount Resistors A131322-ND
10 Ohms ±5% 750W Wirewound Chassis Mount Resistor

10 Ohms ±5% 750W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7015762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015762
Chassis Mount Resistors 7015762
High power wire wound resistor 10R 750W

High power wire wound resistor 10R 750W

Supplier's Site
750W 10 Ohm Resistor - 54-TE750B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750W 10 Ohm Resistor
54-TE750B10RJ
750W 10 Ohm Resistor 54-TE750B10RJ
750W Wirewound Power Resistor, 10 Ohm, 5% Tolerance Product overview: TE750B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B10RJ can be used for catalog matching and distributor lookup.

750W Wirewound Power Resistor, 10 Ohm, 5% Tolerance Product overview: TE750B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket - TE750B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket
TE750B10RJ
Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket TE750B10RJ
Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket

Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket

Supplier's Site
Res, Wirewound, 10R, 750W, Solder; Resistance Cgs Te Connectivity - 69AC5025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 750W, Solder; Resistance Cgs Te Connectivity
69AC5025
Res, Wirewound, 10R, 750W, Solder; Resistance Cgs Te Connectivity 69AC5025
RES, WIREWOUND, 10R, 750W, SOLDER; Resistance:10ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 10R, 750W, SOLDER; Resistance:10ohm; Product Range:TE Series; Power Rating:750W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site
Res, 10R, 750W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 79AJ2454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 750W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
79AJ2454
Res, 10R, 750W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 79AJ2454
RES, 10R, 750W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, 10R, 750W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE750B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE750B10RJ
Chassis Mount Resistors TE750B10RJ
RES CHAS MNT 10 OHM 5% 750W

RES CHAS MNT 10 OHM 5% 750W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131322-ND 7015762 54-TE750B10RJ TE750B10RJ 69AC5025 79AJ2454 TE750B10RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors 750W 10 Ohm Resistor Wirewound Resistors - Chassis Mount TE 750W 10R 5% Bracket Res, Wirewound, 10R, 750W, Solder; Resistance Cgs Te Connectivity Res, 10R, 750W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers