750W Wirewound Resistor 100R 5% 2.5kV Chassis Mount Product overview: TE750B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE750B100RJ can be used for catalog matching and distributor lookup.
100 Ohms ±5% 750W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 750W 100R 5% Bracket ( CGS )
RES, 100R, 750W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES
RES CHAS MNT 100 OHM 5% 750W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE750B100RJ | A105548-ND | TE750B100RJ | TE750B100RJ | 79AJ9155 | TE750B100RJ |
| Product Name | 750W 2.5kV Resistor | Chassis Mount Resistors | Fixed Resistors; TE 750W 100R 5% Bracket ( CGS ) | TE750B100RJ | Res, 100R, 750W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 2500 volts | |||||
| Operating AC Voltage | 2500 volts |