TE Connectivity Chassis Mount Resistors TE60BR82J

Description
820 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR82J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR82J-ND
Chassis Mount Resistors 1712-TE60BR82J-ND
820 mOhms ±5% 60W Wirewound Chassis Mount Resistor

820 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60BR82J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR82J
Chassis Mount Resistors TE60BR82J
TE 60W R82 5% BRACKET

TE 60W R82 5% BRACKET

Supplier's Site Datasheet
Res, R82, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6759 - Newark, An Avnet Company
Chicago, IL, United States
Res, R82, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6759
Res, R82, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6759
RES, R82, 60W, SOLDER LUG, WIREWOUND; Resistance:0.82ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R82, 60W, SOLDER LUG, WIREWOUND; Resistance:0.82ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR82J-ND TE60BR82J 50AJ6759
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R82, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details