TE Connectivity Chassis Mount Resistors TE60BR68J

Description
680 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
680 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR68J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR68J-ND
Chassis Mount Resistors 1712-TE60BR68J-ND
680 mOhms ±5% 60W Wirewound Chassis Mount Resistor

680 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R68, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6758 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6758
Res, R68, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6758
RES, R68, 60W, SOLDER LUG, WIREWOUND; Resistance:0.68ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R68, 60W, SOLDER LUG, WIREWOUND; Resistance:0.68ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R68, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 55AJ2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, R68, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
55AJ2918
Res, R68, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 55AJ2918
RES, R68, 60W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, R68, 60W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE60BR68J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR68J
Chassis Mount Resistors TE60BR68J
TE 60W R68 5% BRACKET

TE 60W R68 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-TE60BR68J-ND 50AJ6758 55AJ2918 TE60BR68J
Product Name Chassis Mount Resistors Res, R68, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Res, R68, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details