TE Connectivity Chassis Mount Resistors TE60BR56J

Description
560 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR56J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR56J-ND
Chassis Mount Resistors 1712-TE60BR56J-ND
560 mOhms ±5% 60W Wirewound Chassis Mount Resistor

560 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60BR56J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR56J
Chassis Mount Resistors TE60BR56J
TE 60W R56 5% BRACKET

TE 60W R56 5% BRACKET

Supplier's Site Datasheet
Res, R56, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6757 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6757
Res, R56, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6757
RES, R56, 60W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R56, 60W, SOLDER LUG, WIREWOUND; Resistance:0.56ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR56J-ND TE60BR56J 50AJ6757
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R56, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details