TE Connectivity Chassis Mount Resistors TE60BR47J

Description
470 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR47J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR47J-ND
Chassis Mount Resistors 1712-TE60BR47J-ND
470 mOhms ±5% 60W Wirewound Chassis Mount Resistor

470 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R47, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 55AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
55AJ2916
Res, R47, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 55AJ2916
RES, R47, 60W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, R47, 60W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Res, R47, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6756 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6756
Res, R47, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6756
RES, R47, 60W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R47, 60W, SOLDER LUG, WIREWOUND; Resistance:0.47ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60BR47J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR47J
Chassis Mount Resistors TE60BR47J
TE 60W R47 5% BRACKET

TE 60W R47 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-TE60BR47J-ND 55AJ2916 50AJ6756 TE60BR47J
Product Name Chassis Mount Resistors Res, R47, 60W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity Res, R47, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details