TE Connectivity Chassis Mount Resistors TE60BR33J

Description
330 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR33J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR33J-ND
Chassis Mount Resistors 1712-TE60BR33J-ND
330 mOhms ±5% 60W Wirewound Chassis Mount Resistor

330 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R33, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6754 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6754
Res, R33, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6754
RES, R33, 60W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R33, 60W, SOLDER LUG, WIREWOUND; Resistance:0.33ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60BR33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR33J
Chassis Mount Resistors TE60BR33J
TE 60W R33 5% BRACKET

TE 60W R33 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR33J-ND 50AJ6754 TE60BR33J
Product Name Chassis Mount Resistors Res, R33, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details