TE Connectivity Chassis Mount Resistors TE60BR18J

Description
180 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR18J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR18J-ND
Chassis Mount Resistors 1712-TE60BR18J-ND
180 mOhms ±5% 60W Wirewound Chassis Mount Resistor

180 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, R18, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, R18, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6751
Res, R18, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6751
RES, R18, 60W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R18, 60W, SOLDER LUG, WIREWOUND; Resistance:0.18ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE60BR18J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR18J
Chassis Mount Resistors TE60BR18J
TE 60W R18 5% BRACKET

TE 60W R18 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR18J-ND 50AJ6751 TE60BR18J
Product Name Chassis Mount Resistors Res, R18, 60W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers