TE Connectivity Chassis Mount Resistors TE60BR12J

Description
120 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote
Description
120 mOhms ±5% 60W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Resistor, part number 50AJ6749, is a wirewound chassis mount power resistor with a resistance value of 0.12 ohms and a power rating of 60 watts. It features a tolerance of ±5% and has a temperature coefficient of ±400 ppm/°C. The dimensions of the resistor are 146 mm in length, 28 mm in width, and 61 mm in height, and it includes two mounting terminals for installation. This resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a box for distribution.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Resistor, part number 50AJ6749, is a wirewound chassis mount power resistor with a resistance value of 0.12 ohms and a power rating of 60 watts. It features a tolerance of ±5% and has a temperature coefficient of ±400 ppm/°C. The dimensions of the resistor are 146 mm in length, 28 mm in width, and 61 mm in height, and it includes two mounting terminals for installation. This resistor is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a box for distribution.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE60BR12J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE60BR12J-ND
Chassis Mount Resistors 1712-TE60BR12J-ND
120 mOhms ±5% 60W Wirewound Chassis Mount Resistor

120 mOhms ±5% 60W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE60BR12J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE60BR12J
Chassis Mount Resistors TE60BR12J
TE 60W R12 5% BRACKET

TE 60W R12 5% BRACKET

Supplier's Site Datasheet
Res, R12, 60W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6749 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6749
Res, R12, 60W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6749
RES, R12, 60W, SOLDER LUG, WIREWOUND; Resistance:0.12ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, R12, 60W, SOLDER LUG, WIREWOUND; Resistance:0.12ohm; Product Range:TE Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE60BR12J-ND TE60BR12J 50AJ6749
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R12, 60W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details